Oil-Rite Corp. (Formerly A2256-4X02), Round Brush With Adjustable Shank 1 1/2" Stainless Steel Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Shank A2256-SR4

Description
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Shank Round Brush features an aluminum holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, part no. A2256-NR4). The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut. The shank is adjustable to accommodate up to 1/2" of bristle wear.
Description
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Shank Round Brush features an aluminum holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, part no. A2256-NR4). The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut. The shank is adjustable to accommodate up to 1/2" of bristle wear.

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2256-4X02), Round Brush With Adjustable Shank 1 1/2
Manitowoc, WI, United States
(Formerly A2256-4X02), Round Brush With Adjustable Shank 1 1/2" Stainless Steel Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Shank
A2256-SR4
(Formerly A2256-4X02), Round Brush With Adjustable Shank 1 1/2" Stainless Steel Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Shank A2256-SR4
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Shank Round Brush features an aluminum holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, part no. A2256-NR4). The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut. The shank is adjustable to accommodate up to 1/2" of bristle wear.

Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Adjustable Shank Round Brush features an aluminum holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are stainless steel (nylon is also available, part no. A2256-NR4). The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut.

The shank is adjustable to accommodate up to 1/2" of bristle wear.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2256-SR4
Product Name (Formerly A2256-4X02), Round Brush With Adjustable Shank 1 1/2" Stainless Steel Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Shank
Brush Type / Shape Other Type / Shape; Round Brush
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Brushes - Twisted Miniature Brushes - 04994 - Tanis Incorporated
Specs
Brush Type / Shape Instrument, Parts, Micro or Miniature Brush; Internal / Twisted-in-Wire (Tube / Bore); Other Type / Shape; Industrial Brushes - Twisted Brushes - Twisted Miniature Brushes
Brush Filament / Fill Material Brass / Bronze; Metal Wire
Length 4 inch (102 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Brush Type / Shape Other Type / Shape
View Details
Ultra Stat® Static Elimination Brush -  - Ultrafab, Inc.
Specs
Brush Type / Shape Other Type / Shape; Static Elimination Brush; Pad or Block Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Carbon, Copper, Nylon, Acrylic
Features Antistatic; Static Dissapative
View Details