Oil-Rite Corp. (Formerly A2256-6X01), Roto Brush With Adjustable Shank, Nylon Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Thread A2256-NW1

Description
Roto Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Roto Brush features a brass shank with a 1/8" female NPT inlet to attach directly to a supply line. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut. The bristles are nylon (stainless steel is also available, part no. A2256-SW1). The shank is adjustable to accommodate up to 1/2" of bristle wear. A replacement brush is available without mounting hardware.
Description
Roto Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Roto Brush features a brass shank with a 1/8" female NPT inlet to attach directly to a supply line. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut. The bristles are nylon (stainless steel is also available, part no. A2256-SW1). The shank is adjustable to accommodate up to 1/2" of bristle wear. A replacement brush is available without mounting hardware.

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2256-6X01), Roto Brush With Adjustable Shank, Nylon Bristles, 1/8
Manitowoc, WI, United States
(Formerly A2256-6X01), Roto Brush With Adjustable Shank, Nylon Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Thread
A2256-NW1
(Formerly A2256-6X01), Roto Brush With Adjustable Shank, Nylon Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Thread A2256-NW1
Roto Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Roto Brush features a brass shank with a 1/8" female NPT inlet to attach directly to a supply line. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut. The bristles are nylon (stainless steel is also available, part no. A2256-SW1). The shank is adjustable to accommodate up to 1/2" of bristle wear. A replacement brush is available without mounting hardware.

Roto Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Roto Brush features a brass shank with a 1/8" female NPT inlet to attach directly to a supply line. The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut. The bristles are nylon (stainless steel is also available, part no. A2256-SW1).

The shank is adjustable to accommodate up to 1/2" of bristle wear. A replacement brush is available without mounting hardware.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Industrial Brushes
Product Number A2256-NW1
Product Name (Formerly A2256-6X01), Roto Brush With Adjustable Shank, Nylon Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Thread
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2009218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 1.97 inch (50 mm)
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
921-2960: SUPER DUTY DECK SCRUB - 8-02062-12960-2 - Hardware House, LLC
Specs
Specific Product Type / Shape End Brush
Applications Cleaning and Surface Conditioning
View Details
Valve Brush, 11 1/4” X 3/8” Flat Nylon, 1/4” OD Tube Inlet - B309-5X01 - Oil-Rite Corp.
Specs
Specific Product Type / Shape Other Type / Shape; Valve Brush
View Details