ADJ PWR RES 400 OHM 25W CHAS MT
RES, 400R, 10%, 25W; Track Resistance:400ohm; Power Rating:25W; Product Range:210 Series; Adjustment Type:Slide; Rheostat Type:High Power, Flame Proof; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:50.8mm RoHS Compliant: No
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Resistors | Resistors |
| Product Number | D25K400 | 13P3573 |
| Product Name | Adjustable Power Resistor | Res, 400R, 10%, 25W; Track Resistance Ohmite |
| Category / Application | Power Applications | |
| Mounting / Packaging | Chassis Mount | |
| Resistance Range | 400 ohms |