Ohmite Manufacturing Co. Adjustable Power Resistor D25K3K0E

Description
"3 kOhms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"
Request a Quote Datasheet
Description
"3 kOhms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D25K3K0E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D25K3K0E-ND
Adjustable Power Resistor D25K3K0E-ND
"3 kOhms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"

"3 kOhms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - D25K3K0E - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
D25K3K0E
Adjustable Power Resistor D25K3K0E
ADJ PWR RES 3 KOHM 25W CHAS MT

ADJ PWR RES 3 KOHM 25W CHAS MT

Supplier's Site Datasheet
Wirewound Resistor, 3Kohm, 25W, 10%; Resistance Ohmite - 64K4290 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3Kohm, 25W, 10%; Resistance Ohmite
64K4290
Wirewound Resistor, 3Kohm, 25W, 10%; Resistance Ohmite 64K4290
WIREWOUND RESISTOR, 3KOHM, 25W, 10%; Resistance:3kohm; Product Range:D25 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 3KOHM, 25W, 10%; Resistance:3kohm; Product Range:D25 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Power Resistors Resistors
Product Number D25K3K0E-ND D25K3K0E 64K4290
Product Name Adjustable Power Resistor Adjustable Power Resistor Wirewound Resistor, 3Kohm, 25W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Tolerance 10 +/- % 10 +/- %
Resistance Range 3000 ohms 3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers