Ohmite Manufacturing Co. Single Phase EMI Filter AP Series

Description
The Ohmite AP series is designed for cost effective filtering while providing space savings. Current ratings are offered up to 6A with a max operating voltage of 250VAC. The AP series filters are great for PLC's, electronic instruments, PC periphery, and other applications were protection against interference voltage is a must. EMI Filters Electromagnetic interference (EMI) filters are very important elements of nearly all electrical/electroni c products. Their proper selection and installation into the end-product ensure timely compliance with mandatory regulatory standards. EMI filters work by subduing undesirable radio frequency (RF) energy in two very elementary ways: they either form a low impedance path for RF currents to return to the local source of energy, and/or they provide a high-impedance path to prevent RF currents from flowing on a cable, printed circuit board (PCB) trace or some other type of noisy wire, signal trace or circuit element. Regulations across the globe specify how much RF energy products can emit via radiated and conducted emissions standards, and in some regions, how much RF energy they must tolerate without upset, damage or malfunction via radiated and conducted immunity (commercial) or susceptibility (military) standards. Ohmite offers multiple EMI filter series to accommodate each unique filter application. Ohmite filters bear the most relevant safety certifications including UL and CSA. Filter types offered by Ohmite: Inlet Filters Single Phase Three Phase (3-Phase) Dual Stage PCB Filters
Datasheet
Description
The Ohmite AP series is designed for cost effective filtering while providing space savings. Current ratings are offered up to 6A with a max operating voltage of 250VAC. The AP series filters are great for PLC's, electronic instruments, PC periphery, and other applications were protection against interference voltage is a must. EMI Filters Electromagnetic interference (EMI) filters are very important elements of nearly all electrical/electroni c products. Their proper selection and installation into the end-product ensure timely compliance with mandatory regulatory standards. EMI filters work by subduing undesirable radio frequency (RF) energy in two very elementary ways: they either form a low impedance path for RF currents to return to the local source of energy, and/or they provide a high-impedance path to prevent RF currents from flowing on a cable, printed circuit board (PCB) trace or some other type of noisy wire, signal trace or circuit element. Regulations across the globe specify how much RF energy products can emit via radiated and conducted emissions standards, and in some regions, how much RF energy they must tolerate without upset, damage or malfunction via radiated and conducted immunity (commercial) or susceptibility (military) standards. Ohmite offers multiple EMI filter series to accommodate each unique filter application. Ohmite filters bear the most relevant safety certifications including UL and CSA. Filter types offered by Ohmite: Inlet Filters Single Phase Three Phase (3-Phase) Dual Stage PCB Filters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase EMI Filter - AP Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Single Phase EMI Filter
AP Series
Single Phase EMI Filter AP Series
The Ohmite AP series is designed for cost effective filtering while providing space savings. Current ratings are offered up to 6A with a max operating voltage of 250VAC. The AP series filters are great for PLC's, electronic instruments, PC periphery, and other applications were protection against interference voltage is a must. EMI Filters Electromagnetic interference (EMI) filters are very important elements of nearly all electrical/electroni c products. Their proper selection and installation into the end-product ensure timely compliance with mandatory regulatory standards. EMI filters work by subduing undesirable radio frequency (RF) energy in two very elementary ways: they either form a low impedance path for RF currents to return to the local source of energy, and/or they provide a high-impedance path to prevent RF currents from flowing on a cable, printed circuit board (PCB) trace or some other type of noisy wire, signal trace or circuit element. Regulations across the globe specify how much RF energy products can emit via radiated and conducted emissions standards, and in some regions, how much RF energy they must tolerate without upset, damage or malfunction via radiated and conducted immunity (commercial) or susceptibility (military) standards. Ohmite offers multiple EMI filter series to accommodate each unique filter application. Ohmite filters bear the most relevant safety certifications including UL and CSA. Filter types offered by Ohmite: Inlet Filters Single Phase Three Phase (3-Phase) Dual Stage PCB Filters

The Ohmite AP series is designed for cost effective filtering while providing space savings. Current ratings are offered up to 6A with a max operating voltage of 250VAC. The AP series filters are great for PLC's, electronic instruments, PC periphery, and other applications were protection against interference voltage is a must.

EMI Filters

Electromagnetic interference (EMI) filters are very important elements of nearly all electrical/electronic products. Their proper selection and installation into the end-product ensure timely compliance with mandatory regulatory standards.

EMI filters work by subduing undesirable radio frequency (RF) energy in two very elementary ways: they either form a low impedance path for RF currents to return to the local source of energy, and/or they provide a high-impedance path to prevent RF currents from flowing on a cable, printed circuit board (PCB) trace or some other type of noisy wire, signal trace or circuit element.

Regulations across the globe specify how much RF energy products can emit via radiated and conducted emissions standards, and in some regions, how much RF energy they must tolerate without upset, damage or malfunction via radiated and conducted immunity (commercial) or susceptibility (military) standards.

Ohmite offers multiple EMI filter series to accommodate each unique filter application. Ohmite filters bear the most relevant safety certifications including UL and CSA.

Filter types offered by Ohmite:

  • Inlet Filters
  • Single Phase
  • Three Phase (3-Phase)
  • Dual Stage
  • PCB Filters
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category EMI Filters and RFI Filters
Product Number AP Series
Product Name Single Phase EMI Filter
Filter Type Single Phase
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); BSI CE Conformity Marks
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filters - 2378766 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
IEC Filters - 1889529 - RS Components, Ltd.
Specs
Package / Mounting Screw mount
Standards and Certifications RoHS
View Details
2 suppliers