Ohmite Manufacturing Co. Through Hole Resistors 23JR15E

Description
150 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
150 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 23JR15E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
23JR15E-ND
Through Hole Resistors 23JR15E-ND
150 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

150 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.15 Ohm, 3W, 5%; Resistance Ohmite - 62K3505 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.15 Ohm, 3W, 5%; Resistance Ohmite
62K3505
Wirewound Resistor, 0.15 Ohm, 3W, 5%; Resistance Ohmite 62K3505
WIREWOUND RESISTOR, 0.15 OHM, 3W, 5%; Resistance:0.15ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.15 OHM, 3W, 5%; Resistance:0.15ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 23JR15E-ND 62K3505
Product Name Through Hole Resistors Wirewound Resistor, 0.15 Ohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers