Ohmite Manufacturing Co. Through Hole Resistors 23J8K0E

Description
8 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
8 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 23J8K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
23J8K0E-ND
Through Hole Resistors 23J8K0E-ND
8 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

8 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 8Kohm, 3W, 5%; Resistance Ohmite - 64K8239 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 8Kohm, 3W, 5%; Resistance Ohmite
64K8239
Wirewound Resistor, 8Kohm, 3W, 5%; Resistance Ohmite 64K8239
WIREWOUND RESISTOR, 8KOHM, 3W, 5%; Resistance:8kohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Wirewound ; Product Length:13.1mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 8KOHM, 3W, 5%; Resistance:8kohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Wirewound; Product Length:13.1mmRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 8 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel - 70023214 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 8 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel
70023214
Resistor;Wirewound;Res 8 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel 70023214
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 23J8K0E-ND 64K8239 70023214
Product Name Through Hole Resistors Wirewound Resistor, 8Kohm, 3W, 5%; Resistance Ohmite Resistor;Wirewound;Res 8 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details