Ohmite Manufacturing Co. Through Hole Resistors 23J7R5E

Description
7.5 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
7.5 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 23J7R5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
23J7R5E-ND
Through Hole Resistors 23J7R5E-ND
7.5 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

7.5 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 7.5 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel - 70022282 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 7.5 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel
70022282
Resistor;Wirewound;Res 7.5 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel 70022282
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Resistor, Wirewound, 7.5 Ohm, 3W, 5%; Resistance Ohmite - 64K8236 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 7.5 Ohm, 3W, 5%; Resistance Ohmite
64K8236
Resistor, Wirewound, 7.5 Ohm, 3W, 5%; Resistance Ohmite 64K8236
RESISTOR, WIREWOUND, 7.5 OHM, 3W, 5%; Resistance:7.5ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 7.5 OHM, 3W, 5%; Resistance:7.5ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 23J7R5E-ND 70022282 64K8236
Product Name Through Hole Resistors Resistor;Wirewound;Res 7.5 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel Resistor, Wirewound, 7.5 Ohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details