Ohmite Manufacturing Co. Through Hole Resistors 23J7K5E

Description
3W 7K5 OHMS VITREOUS 5%
Request a Quote Datasheet
Description
3W 7K5 OHMS VITREOUS 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 23J7K5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
23J7K5E-ND
Through Hole Resistors 23J7K5E-ND
3W 7K5 OHMS VITREOUS 5%

3W 7K5 OHMS VITREOUS 5%

Buy Now Datasheet
Resistor;Wirewound;Res 7.5 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel - 70023212 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 7.5 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel
70023212
Resistor;Wirewound;Res 7.5 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel 70023212
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 7.5Kohm, 3W, 5%; Resistance Ohmite - 64K8235 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 7.5Kohm, 3W, 5%; Resistance Ohmite
64K8235
Wirewound Resistor, 7.5Kohm, 3W, 5%; Resistance Ohmite 64K8235
WIREWOUND RESISTOR, 7.5KOHM, 3W, 5%; Resistance:7.5kohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 7.5KOHM, 3W, 5%; Resistance:7.5kohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 23J7K5E-ND 70023212 64K8235
Product Name Through Hole Resistors Resistor;Wirewound;Res 7.5 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 7.5Kohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 5 ohms 7500 ohms 7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers