Ohmite Manufacturing Co. Wirewound Resistor Vitreous Enamel; Resistance Ohmite 23J7K0

Description
Wirewound Resistor - Vitreous Enamel; Resistance:7kohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:13.1mmRoHS Compliant: No
Description
Wirewound Resistor - Vitreous Enamel; Resistance:7kohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:13.1mmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor Vitreous Enamel; Resistance Ohmite - 31C6539 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor Vitreous Enamel; Resistance Ohmite
31C6539
Wirewound Resistor Vitreous Enamel; Resistance Ohmite 31C6539
Wirewound Resistor - Vitreous Enamel; Resistance:7kohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:13.1mmRoHS Compliant: No

Wirewound Resistor - Vitreous Enamel; Resistance:7kohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:13.1mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31C6539
Product Name Wirewound Resistor Vitreous Enamel; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details