Ohmite Manufacturing Co. Through Hole Resistors 23J5R0E

Description
5 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
5 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 23J5R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
23J5R0E-ND
Through Hole Resistors 23J5R0E-ND
5 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

5 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 5 Ohm, 3W, 5%; Resistance Ohmite - 64K8223 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 3W, 5%; Resistance Ohmite
64K8223
Wirewound Resistor, 5 Ohm, 3W, 5%; Resistance Ohmite 64K8223
WIREWOUND RESISTOR, 5 OHM, 3W, 5%; Resistance:5ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

WIREWOUND RESISTOR, 5 OHM, 3W, 5%; Resistance:5ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 3W;Tol 5%;Axial;Vitreous Enamel - 70023206 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 3W;Tol 5%;Axial;Vitreous Enamel
70023206
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 3W;Tol 5%;Axial;Vitreous Enamel 70023206
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 23J5R0E-ND 64K8223 70023206
Product Name Through Hole Resistors Wirewound Resistor, 5 Ohm, 3W, 5%; Resistance Ohmite Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 3W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers