Ohmite Manufacturing Co. Through Hole Resistors 23J5K0E

Description
5 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
5 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 23J5K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
23J5K0E-ND
Through Hole Resistors 23J5K0E-ND
5 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

5 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel - 70023205 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel
70023205
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel 70023205
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 5Kohm, 3W, 5%; Resistance Ohmite - 64K8222 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5Kohm, 3W, 5%; Resistance Ohmite
64K8222
Wirewound Resistor, 5Kohm, 3W, 5%; Resistance Ohmite 64K8222
WIREWOUND RESISTOR, 5KOHM, 3W, 5%; Resistance:5kohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Wirewound ; Product Length:13.1mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 5KOHM, 3W, 5%; Resistance:5kohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Wirewound; Product Length:13.1mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 23J5K0E-ND 70023205 64K8222
Product Name Through Hole Resistors Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 5Kohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details