Ohmite Manufacturing Co. Through Hole Resistors 23J56RE

Description
56 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
56 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 23J56RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
23J56RE-ND
Through Hole Resistors 23J56RE-ND
56 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

56 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 56 Ohm, 3W, 5%; Resistance Ohmite - 64K8226 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 56 Ohm, 3W, 5%; Resistance Ohmite
64K8226
Wirewound Resistor, 56 Ohm, 3W, 5%; Resistance Ohmite 64K8226
WIREWOUND RESISTOR, 56 OHM, 3W, 5%; Resistance:56ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Diameter:5.6mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 56 OHM, 3W, 5%; Resistance:56ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Diameter:5.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 23J56RE-ND 64K8226
Product Name Through Hole Resistors Wirewound Resistor, 56 Ohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details