47 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
WIREWOUND RESISTOR, 47 OHM, 3W, 5%; Resistance:47ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:135V; Resistor Element Type:Ceramic; Body Material:Ceramic RoHS Compliant: Yes
WIREWOUND RESISTOR VITREOUS ENAMEL 20 SERIES ROHS COMPLIANT: YES
Features
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 23J47RE-ND | 64K8220 | 14P1683 | 70023199 |
| Product Name | Through Hole Resistors | Wirewound Resistor, 47 Ohm, 3W, 5%; Resistance Ohmite | Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite | Resistor;Wirewound;Res 47 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | ||
| Technology / Construction | Wirewound | Ceramic Composition; Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial Leads | |
| Resistance Range | 47 ohms | 47 ohms | 47 ohms |