3 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Features
WIREWOUND RESISTOR, 3 OHM, 3W, 5%; Resistance:3ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 23J3R0E-ND | 70023196 | 64K8204 |
| Product Name | Through Hole Resistors | Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 3W;Tol 5%;Axial;Vitreous Enamel | Wirewound Resistor, 3 Ohm, 3W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Technology / Construction | Wirewound | Wirewound | Ceramic Composition; Wirewound |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial Leaded |
| Resistance Range | 3 ohms | 3 ohms | 3 ohms |