3.9 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
The 20 Series axial terminal resistors are both durable and economical. They have all the electrical attributes of the more expensive 90 Series resistors, including all-welded construction. They offer the durability of a lead free conformal vitreous ename
WIREWOUND RESISTOR, 3.9KOHM, 3W, 5%; Resistance:3.9kohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 23J3K9E-ND | 23J3K9E | 64K8203 |
| Product Name | Through Hole Resistors | Wirewound Resistor | Wirewound Resistor, 3.9Kohm, 3W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Ceramic Composition; Wirewound |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial Leaded |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |