3.3 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
WIREWOUND RESISTOR, 3.3KOHM, 3W, 5%; Resistance:3.3kohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
Features
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 23J3K3E-ND | 64K8201 | 70023194 |
| Product Name | Through Hole Resistors | Wirewound Resistor, 3.3Kohm, 3W, 5%; Resistance Ohmite | Resistor;Wirewound;Res 3.3 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Technology / Construction | Wirewound | Ceramic Composition; Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | Axial Leads |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |