Ohmite Manufacturing Co. Through Hole Resistors 23J390E

Description
390 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
390 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 23J390E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
23J390E-ND
Through Hole Resistors 23J390E-ND
390 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

390 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 390 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel - 70024104 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 390 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel
70024104
Resistor;Wirewound;Res 390 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel 70024104
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 390 Ohm, 3W, 5%; Resistance Ohmite - 64K8212 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 390 Ohm, 3W, 5%; Resistance Ohmite
64K8212
Wirewound Resistor, 390 Ohm, 3W, 5%; Resistance Ohmite 64K8212
WIREWOUND RESISTOR, 390 OHM, 3W, 5%; Resistance:390ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 390 OHM, 3W, 5%; Resistance:390ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 23J390E-ND 70024104 64K8212
Product Name Through Hole Resistors Resistor;Wirewound;Res 390 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 390 Ohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C3A15RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details