Ohmite Manufacturing Co. Through Hole Resistors 23J35RE

Description
35 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
35 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 23J35RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
23J35RE-ND
Through Hole Resistors 23J35RE-ND
35 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

35 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor,wirewound,35Ohms,135Wv,5+/-% Tol,-30,30Ppm-Tc Rohs Compliant Ohmite - 64K8209 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,35Ohms,135Wv,5+/-% Tol,-30,30Ppm-Tc Rohs Compliant Ohmite
64K8209
Resistor,wirewound,35Ohms,135Wv,5+/-% Tol,-30,30Ppm-Tc Rohs Compliant Ohmite 64K8209
Resistor,Wirewound,3 5Ohms,135WV,5+/-% Tol,-30,30ppm-TC RoHS Compliant: Yes

Resistor,Wirewound,35Ohms,135WV,5+/-% Tol,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 23J35RE-ND 64K8209
Product Name Through Hole Resistors Resistor,wirewound,35Ohms,135Wv,5+/-% Tol,-30,30Ppm-Tc Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 35 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details