Ohmite Manufacturing Co. Through Hole Resistors 23J33RE

Description
33 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
33 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 23J33RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
23J33RE-ND
Through Hole Resistors 23J33RE-ND
33 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

33 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 33 Ohm, 3W, 5%; Resistance Ohmite - 64K8207 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 33 Ohm, 3W, 5%; Resistance Ohmite
64K8207
Wirewound Resistor, 33 Ohm, 3W, 5%; Resistance Ohmite 64K8207
WIREWOUND RESISTOR, 33 OHM, 3W, 5%; Resistance:33ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Diameter:5.6mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 33 OHM, 3W, 5%; Resistance:33ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Diameter:5.6mmRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 33 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel - 70023191 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 33 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel
70023191
Resistor;Wirewound;Res 33 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel 70023191
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Through Hole Resistors - 23J33RE - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
23J33RE
Through Hole Resistors 23J33RE
RES 33 OHM 5% 3W AXIAL

RES 33 OHM 5% 3W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Wirewound Resistors
Product Number 23J33RE-ND 64K8207 70023191 23J33RE
Product Name Through Hole Resistors Wirewound Resistor, 33 Ohm, 3W, 5%; Resistance Ohmite Resistor;Wirewound;Res 33 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads ThroughHole; Axial Leads
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details