Ohmite Manufacturing Co. Through Hole Resistors 23J330E

Description
330 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
330 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 23J330E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
23J330E-ND
Through Hole Resistors 23J330E-ND
330 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

330 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor - 23J330E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
23J330E
Wirewound Resistor 23J330E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - 23J330E - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
23J330E
Through Hole Resistors 23J330E
RES 330 OHM 5% 3W AXIAL

RES 330 OHM 5% 3W AXIAL

Supplier's Site Datasheet
Wirewound Resistor, 330 Ohm, 3W, 5%; Resistance Ohmite - 64K8208 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 330 Ohm, 3W, 5%; Resistance Ohmite
64K8208
Wirewound Resistor, 330 Ohm, 3W, 5%; Resistance Ohmite 64K8208
WIREWOUND RESISTOR, 330 OHM, 3W, 5%; Resistance:330ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 330 OHM, 3W, 5%; Resistance:330ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 330 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel - 70022279 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 330 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel
70022279
Resistor;Wirewound;Res 330 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel 70022279
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 23J330E-ND 23J330E 23J330E 64K8208 70022279
Product Name Through Hole Resistors Wirewound Resistor Through Hole Resistors Wirewound Resistor, 330 Ohm, 3W, 5%; Resistance Ohmite Resistor;Wirewound;Res 330 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole; Axial Leads Axial Leaded Axial Leads
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers