The 20 Series axial terminal resistors are both durable and economical. They have all the electrical attributes of the more expensive 90 Series resistors, including all-welded construction. They offer the durability of a lead free conformal vitreous ename
30 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Features
WIREWOUND RESISTOR, 30 OHM, 3W, 5%; Resistance:30ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Wirewound
| Richardson RFPD | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 23J30RE | 23J30RE-ND | 70024180 | 64K8205 |
| Product Name | Wirewound Resistor | Through Hole Resistors | Resistor;Wirewound;Res 30 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel | Wirewound Resistor, 30 Ohm, 3W, 5%; Resistance Ohmite |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | Axial Leads | Axial Leaded |
| Resistance Range | 30 ohms | 30 ohms | 30 ohms | 30 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | ? to 30 ±ppm/°C | 30 ±ppm/°C |