Ohmite Manufacturing Co. Through Hole Resistors 23J2R2E

Description
3W 2.2 OHMS VITREOUS 5%
Request a Quote Datasheet
Description
3W 2.2 OHMS VITREOUS 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 23J2R2E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
23J2R2E-ND
Through Hole Resistors 23J2R2E-ND
3W 2.2 OHMS VITREOUS 5%

3W 2.2 OHMS VITREOUS 5%

Buy Now Datasheet
Resistor;Wirewound;Res 2.2 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel - 70022278 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2.2 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel
70022278
Resistor;Wirewound;Res 2.2 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel 70022278
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 2.2 Ohm, 3W, 5%; Resistance Ohmite - 64K8190 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.2 Ohm, 3W, 5%; Resistance Ohmite
64K8190
Wirewound Resistor, 2.2 Ohm, 3W, 5%; Resistance Ohmite 64K8190
WIREWOUND RESISTOR, 2.2 OHM, 3W, 5%; Resistance:2.2ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.2 OHM, 3W, 5%; Resistance:2.2ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 23J2R2E-ND 70022278 64K8190
Product Name Through Hole Resistors Resistor;Wirewound;Res 2.2 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 2.2 Ohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details