Ohmite Manufacturing Co. Through Hole Resistors 23J2K7E

Description
2.7 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
2.7 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 23J2K7E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
23J2K7E-ND
Through Hole Resistors 23J2K7E-ND
2.7 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

2.7 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 2.7Kohm, 3W, 5%; Resistance Ohmite - 64K8188 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.7Kohm, 3W, 5%; Resistance Ohmite
64K8188
Wirewound Resistor, 2.7Kohm, 3W, 5%; Resistance Ohmite 64K8188
WIREWOUND RESISTOR, 2.7KOHM, 3W, 5%; Resistance:2.7kohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.7KOHM, 3W, 5%; Resistance:2.7kohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 2.7 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel - 70023188 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2.7 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel
70023188
Resistor;Wirewound;Res 2.7 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel 70023188
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 23J2K7E-ND 64K8188 70023188
Product Name Through Hole Resistors Wirewound Resistor, 2.7Kohm, 3W, 5%; Resistance Ohmite Resistor;Wirewound;Res 2.7 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details