2.2 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
RESISTOR, AXIAL, WIRE WOUND, 2.2KOHM, 3W, 5%, 5.60 X 13.10 MM. FREE 2 YEAR RADWELL WARRANTY
WIREWOUND RESISTOR, 2.2KOHM, 3W, 5%; Resistance:2.2kohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 23J2K2E-ND | 18665293 | 64K8186 |
| Product Name | Through Hole Resistors | Resistor | Wirewound Resistor, 2.2Kohm, 3W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Ceramic Composition; Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |