Ohmite Manufacturing Co. Through Hole Resistors 23J2K0E

Description
2 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
2 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 23J2K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
23J2K0E-ND
Through Hole Resistors 23J2K0E-ND
2 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

2 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 2Kohm, 3W, 5%; Resistance Ohmite - 64K8185 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2Kohm, 3W, 5%; Resistance Ohmite
64K8185
Wirewound Resistor, 2Kohm, 3W, 5%; Resistance Ohmite 64K8185
WIREWOUND RESISTOR, 2KOHM, 3W, 5%; Resistance:2kohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Diameter:5.6mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 2KOHM, 3W, 5%; Resistance:2kohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Diameter:5.6mm RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel - 70023185 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel
70023185
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel 70023185
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 23J2K0E-ND 64K8185 70023185
Product Name Through Hole Resistors Wirewound Resistor, 2Kohm, 3W, 5%; Resistance Ohmite Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details