Ohmite Manufacturing Co. Through Hole Resistors 23J270E

Description
270 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
270 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 23J270E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
23J270E-ND
Through Hole Resistors 23J270E-ND
270 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

270 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 270 Ohm, 3W, 5%; Resistance Ohmite - 64K8199 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 270 Ohm, 3W, 5%; Resistance Ohmite
64K8199
Wirewound Resistor, 270 Ohm, 3W, 5%; Resistance Ohmite 64K8199
WIREWOUND RESISTOR, 270 OHM, 3W, 5%; Resistance:270ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 270 OHM, 3W, 5%; Resistance:270ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 270 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel - 70023183 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 270 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel
70023183
Resistor;Wirewound;Res 270 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel 70023183
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 23J270E-ND 64K8199 70023183
Product Name Through Hole Resistors Wirewound Resistor, 270 Ohm, 3W, 5%; Resistance Ohmite Resistor;Wirewound;Res 270 Ohms;Pwr-Rtg3 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers