RESISTOR, WIREWOUND, 20 OHM, 3W, 5%; Resistance:20ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Element Type:Ceramic; No. of Pins:2Pins RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 02F2576 |
| Product Name | Resistor, Wirewound, 20 Ohm, 3W, 5%; Resistance Ohmite |
| Configuration | Single Resistor |
| Technology / Construction | Ceramic Composition; Wirewound |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 20 ohms |