The 20 Series axial terminal resistors are both durable and economical. They have all the electrical attributes of the more expensive 90 Series resistors, including all-welded construction. They offer the durability of a lead free conformal vitreous ename
WIREWOUND RESISTOR VITREOUS ENAMEL 20 SERIES
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 23J1R0 | 14P1589 |
| Product Name | Wirewound Resistor | Wirewound Resistor Vitreous Enamel 20 Series Ohmite |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads | |
| Resistance Range | 1 ohms | |
| Tolerance | 5 +/- % |