Ohmite Manufacturing Co. Through Hole Resistors 23J1K8E

Description
3W 1K8 OHMS VITREOUS 5%
Request a Quote Datasheet
Description
3W 1K8 OHMS VITREOUS 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 23J1K8E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
23J1K8E-ND
Through Hole Resistors 23J1K8E-ND
3W 1K8 OHMS VITREOUS 5%

3W 1K8 OHMS VITREOUS 5%

Buy Now Datasheet
Wirewound Resistor, 1.8Kohm, 3W, 5%; Resistance Ohmite - 64K8172 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.8Kohm, 3W, 5%; Resistance Ohmite
64K8172
Wirewound Resistor, 1.8Kohm, 3W, 5%; Resistance Ohmite 64K8172
WIREWOUND RESISTOR, 1.8KOHM, 3W, 5%; Resistance:1.8kohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.8KOHM, 3W, 5%; Resistance:1.8kohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 23J1K8E-ND 64K8172
Product Name Through Hole Resistors Wirewound Resistor, 1.8Kohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 8 ohms 1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details