Ohmite Manufacturing Co. Through Hole Resistors 23J1K5E

Description
1.5 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
1.5 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 23J1K5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
23J1K5E-ND
Through Hole Resistors 23J1K5E-ND
1.5 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

1.5 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel - 70023174 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel
70023174
Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel 70023174
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 1.5Kohm, 3W, 5%; Resistance Ohmite - 64K8171 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5Kohm, 3W, 5%; Resistance Ohmite
64K8171
Wirewound Resistor, 1.5Kohm, 3W, 5%; Resistance Ohmite 64K8171
WIREWOUND RESISTOR, 1.5KOHM, 3W, 5%; Resistance:1.5kohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5KOHM, 3W, 5%; Resistance:1.5kohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 23J1K5E-ND 70023174 64K8171
Product Name Through Hole Resistors Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 1.5Kohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers