Ohmite Manufacturing Co. Wirewound Resistor 23J1K0E

Description
The 20 Series axial terminal resistors are both durable and economical. They have all the electrical attributes of the more expensive 90 Series resistors, including all-welded construction. They offer the durability of a lead free conformal vitreous ename
Request a Quote Datasheet
Description
The 20 Series axial terminal resistors are both durable and economical. They have all the electrical attributes of the more expensive 90 Series resistors, including all-welded construction. They offer the durability of a lead free conformal vitreous ename
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - 23J1K0E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
23J1K0E
Wirewound Resistor 23J1K0E
The 20 Series axial terminal resistors are both durable and economical. They have all the electrical attributes of the more expensive 90 Series resistors, including all-welded construction. They offer the durability of a lead free conformal vitreous ename

The 20 Series axial terminal resistors are both durable and economical. They have all the electrical attributes of the more expensive 90 Series resistors, including all-welded construction. They offer the durability of a lead free conformal vitreous ename

Supplier's Site Datasheet
Through Hole Resistors - 23J1K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
23J1K0E-ND
Through Hole Resistors 23J1K0E-ND
1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 1Kohm, 3W, 5%; Resistance Ohmite - 64K8168 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 3W, 5%; Resistance Ohmite
64K8168
Wirewound Resistor, 1Kohm, 3W, 5%; Resistance Ohmite 64K8168
WIREWOUND RESISTOR, 1KOHM, 3W, 5%; Resistance:1kohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Wirewound ; Product Length:13.1mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 3W, 5%; Resistance:1kohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Wirewound; Product Length:13.1mmRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel - 70023172 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel
70023172
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel 70023172
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
OHM PC Mount - 23J1K0E - Galco Industrial Electronics
Madison Heights, MI, United States
OHM PC Mount
23J1K0E
OHM PC Mount 23J1K0E
RESISTOR, 1K OHM, 3 WATT, FIXED,

RESISTOR, 1K OHM, 3 WATT, FIXED,

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Allied Electronics, Inc. Galco Industrial Electronics
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 23J1K0E 23J1K0E-ND 64K8168 70023172 23J1K0E
Product Name Wirewound Resistor Through Hole Resistors Wirewound Resistor, 1Kohm, 3W, 5%; Resistance Ohmite Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel OHM PC Mount
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient ? to 30 ±ppm/°C 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1623779-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details