1 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
RESISTOR, 1K OHM, 3 WATT, FIXED,
RESISTOR, WIREWOUND, 1KOHM, 3W, 5%; Resistance:1kohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Diameter:5.6mmRoHS Compliant: No
| DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 23J1K0-ND | 23J1K0 | 02F2616 |
| Product Name | Through Hole Resistors | OHM PC Mount | Resistor, Wirewound, 1Kohm, 3W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Ceramic Composition; Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | |
| Tolerance | 5 +/- % | 5 +/- % |