The 20 Series axial terminal resistors are both durable and economical. They have all the electrical attributes of the more expensive 90 Series resistors, including all-welded construction. They offer the durability of a lead free conformal vitreous ename
15 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
WIREWOUND RESISTOR VITREOUS ENAMEL 20 SERIES ROHS COMPLIANT: YES
Features
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 23J15RE | 23J15RE-ND | 14P1604 | 70023169 |
| Product Name | Wirewound Resistor | Through Hole Resistors | Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite | Resistor;Wirewound;Res 15 Ohms;Pwr-Rtg 3 W;Tol 5%;Axial;Vitreous Enamel |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 15 ohms | 15 ohms | 15 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | ? to 30 ±ppm/°C | 30 ±ppm/°C |