Ohmite Manufacturing Co. Through Hole Resistors 23J12RE

Description
12 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
12 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 23J12RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
23J12RE-ND
Through Hole Resistors 23J12RE-ND
12 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

12 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 12 Ohm, 3W, 5%; Resistance Ohmite - 64K8178 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 12 Ohm, 3W, 5%; Resistance Ohmite
64K8178
Wirewound Resistor, 12 Ohm, 3W, 5%; Resistance Ohmite 64K8178
WIREWOUND RESISTOR, 12 OHM, 3W, 5%; Resistance:12ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Diameter:5.6mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 12 OHM, 3W, 5%; Resistance:12ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Diameter:5.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 23J12RE-ND 64K8178
Product Name Through Hole Resistors Wirewound Resistor, 12 Ohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C718RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details