Ohmite Manufacturing Co. Through Hole Resistors 23J125E

Description
125 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
125 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 23J125E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
23J125E-ND
Through Hole Resistors 23J125E-ND
125 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

125 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 125 Ohm, 3W, 5%; Resistance Ohmite - 64K8180 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 125 Ohm, 3W, 5%; Resistance Ohmite
64K8180
Wirewound Resistor, 125 Ohm, 3W, 5%; Resistance Ohmite 64K8180
WIREWOUND RESISTOR, 125 OHM, 3W, 5%; Resistance:125ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 125 OHM, 3W, 5%; Resistance:125ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 23J125E-ND 64K8180
Product Name Through Hole Resistors Wirewound Resistor, 125 Ohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 125 ohms 125 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details