Ohmite Manufacturing Co. Res, 120R, 3W, Axial, Wirewound; Resistance Ohmite 23J120

Description
RES, 120R, 3W, AXIAL, WIREWOUND; Resistance:120ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Wirewound ; Product Diameter:5.6mmRoHS Compliant: No
Description
RES, 120R, 3W, AXIAL, WIREWOUND; Resistance:120ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Wirewound ; Product Diameter:5.6mmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Res, 120R, 3W, Axial, Wirewound; Resistance Ohmite - 02F2593 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 3W, Axial, Wirewound; Resistance Ohmite
02F2593
Res, 120R, 3W, Axial, Wirewound; Resistance Ohmite 02F2593
RES, 120R, 3W, AXIAL, WIREWOUND; Resistance:120ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Wirewound ; Product Diameter:5.6mmRoHS Compliant: No

RES, 120R, 3W, AXIAL, WIREWOUND; Resistance:120ohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Wirewound; Product Diameter:5.6mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F2593
Product Name Res, 120R, 3W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through Hole Resistors - A129318-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers