10 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
WIREWOUND RESISTOR, 10KOHM, 3W, 5%; Resistance:10kohm; Product Range:20 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:135V; Resistor Technology:Ceramic; Product Length:13.1mmRoHS Compliant: No
RESISTOR, 10K OHM, 3 WATT, FIXED,
| DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 23J10K-ND | 02F2639 | 23J10K |
| Product Name | Through Hole Resistors | Wirewound Resistor, 10Kohm, 3W, 5%; Resistance Ohmite | OHM PC Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Ceramic Composition; Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | |
| Tolerance | 5 +/- % | 5 +/- % |