Ohmite Manufacturing Co. Through Hole Resistors 22J75RE

Description
2W 75 OHMS VITREOUS 5%
Request a Quote Datasheet
Description
2W 75 OHMS VITREOUS 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 22J75RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
22J75RE-ND
Through Hole Resistors 22J75RE-ND
2W 75 OHMS VITREOUS 5%

2W 75 OHMS VITREOUS 5%

Buy Now Datasheet
Resistor;Wirewound;Res 75 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial;Vitreous Enamel - 70023164 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 75 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial;Vitreous Enamel
70023164
Resistor;Wirewound;Res 75 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial;Vitreous Enamel 70023164
Resistor;Wirewound;R es 75 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial;Vitreous Enamel

Resistor;Wirewound;Res 75 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial;Vitreous Enamel

Supplier's Site
Res, 75R, 2W, Axial, Wirewound; Resistance Ohmite - 64K8154 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 2W, Axial, Wirewound; Resistance Ohmite
64K8154
Res, 75R, 2W, Axial, Wirewound; Resistance Ohmite 64K8154
RES, 75R, 2W, AXIAL, WIREWOUND; Resistance:75ohm; Product Range:20 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:65V; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

RES, 75R, 2W, AXIAL, WIREWOUND; Resistance:75ohm; Product Range:20 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:65V; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 22J75RE-ND 70023164 64K8154
Product Name Through Hole Resistors Resistor;Wirewound;Res 75 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial;Vitreous Enamel Res, 75R, 2W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details