20 Series. Vitreous Enamel Conformal Axial Terminal Wirewound, 5% Tolerance Standard. The 20 Series axial terminal resistors are both durable and economical. They have all the electrical attributes of the more expensive 90 Series resistors, including all-welded construction. They offer the durability of a lead free conformal vitreous enamel coating and are ideal for computer, communications and industrial applications in which cost, quality, and reliability are key considerations.
| Richardson RFPD | |
|---|---|
| Product Category | Resistors |
| Product Number | 22J4R7E-B |
| Product Name | Wirewound Resistor |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Axial Leads |
| Resistance Range | 4.7 ohms |