Ohmite Manufacturing Co. Through Hole Resistors 22J3R0E

Description
3 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
3 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 22J3R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
22J3R0E-ND
Through Hole Resistors 22J3R0E-ND
3 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

3 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 2W;Tol 5%;Axial;Vitreous Enamel - 70023162 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 2W;Tol 5%;Axial;Vitreous Enamel
70023162
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 2W;Tol 5%;Axial;Vitreous Enamel 70023162
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 3 Ohm, 2W, 5%; Resistance Ohmite - 64K8129 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3 Ohm, 2W, 5%; Resistance Ohmite
64K8129
Wirewound Resistor, 3 Ohm, 2W, 5%; Resistance Ohmite 64K8129
WIREWOUND RESISTOR, 3 OHM, 2W, 5%; Resistance:3ohm; Product Range:20 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:65V; Resistor Technology:Wirewound ; Product Diameter:5.6mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 3 OHM, 2W, 5%; Resistance:3ohm; Product Range:20 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:65V; Resistor Technology:Wirewound; Product Diameter:5.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 22J3R0E-ND 70023162 64K8129
Product Name Through Hole Resistors Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 2W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 3 Ohm, 2W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 3 ohms 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 7-1625966-1 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 0.1500 ohms
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details