Ohmite Manufacturing Co. Through Hole Resistors 22J2K0E

Description
2W 2K0 OHMS VITREOUS 5%
Request a Quote Datasheet
Description
2W 2K0 OHMS VITREOUS 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 22J2K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
22J2K0E-ND
Through Hole Resistors 22J2K0E-ND
2W 2K0 OHMS VITREOUS 5%

2W 2K0 OHMS VITREOUS 5%

Buy Now Datasheet
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial;Vitreous Enamel - 70023161 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial;Vitreous Enamel
70023161
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial;Vitreous Enamel 70023161
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor, 2Kohm, 2W, 5%; Resistance Ohmite - 64K8113 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2Kohm, 2W, 5%; Resistance Ohmite
64K8113
Wirewound Resistor, 2Kohm, 2W, 5%; Resistance Ohmite 64K8113
WIREWOUND RESISTOR, 2KOHM, 2W, 5%; Resistance:2kohm; Product Range:20 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:65V; Resistor Technology:Wirewound ; Product Diameter:5.6mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 2KOHM, 2W, 5%; Resistance:2kohm; Product Range:20 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:65V; Resistor Technology:Wirewound; Product Diameter:5.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 22J2K0E-ND 70023161 64K8113
Product Name Through Hole Resistors Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 2Kohm, 2W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 0.0 ohms 2000 ohms 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 3-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details