Ohmite Manufacturing Co. Through Hole Resistors 22J27RE

Description
27 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
27 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 22J27RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
22J27RE-ND
Through Hole Resistors 22J27RE-ND
27 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

27 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite - 14P1448 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite
14P1448
Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite 14P1448
WIREWOUND RESISTOR VITREOUS ENAMEL 20 SERIES ROHS COMPLIANT: YES

WIREWOUND RESISTOR VITREOUS ENAMEL 20 SERIES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 22J27RE-ND 14P1448
Product Name Through Hole Resistors Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details