Ohmite Manufacturing Co. Through Hole Resistors 22J200E

Description
2W 200 OHMS VITREOUS 5%
Request a Quote Datasheet
Description
2W 200 OHMS VITREOUS 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-22J200E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-22J200E-ND
Through Hole Resistors 273-22J200E-ND
2W 200 OHMS VITREOUS 5%

2W 200 OHMS VITREOUS 5%

Buy Now Datasheet
Resistor, 200 Ohm, 2W, 0.05, Axial; Resistance Ohmite - 14P1441 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 200 Ohm, 2W, 0.05, Axial; Resistance Ohmite
14P1441
Resistor, 200 Ohm, 2W, 0.05, Axial; Resistance Ohmite 14P1441
RESISTOR, 200 OHM, 2W, 0.05, AXIAL; Resistance:200ohm; Product Range:20 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:65V; Resistor Technology:Ceramic; Product Diameter:5.6mmRoHS Compliant: Yes

RESISTOR, 200 OHM, 2W, 0.05, AXIAL; Resistance:200ohm; Product Range:20 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:65V; Resistor Technology:Ceramic; Product Diameter:5.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 273-22J200E-ND 14P1441
Product Name Through Hole Resistors Resistor, 200 Ohm, 2W, 0.05, Axial; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details