2W 1 OHMS VITREOUS 5% / OHMITE / BOX ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 22J1R0E-ND | 134317122 |
| Product Name | Through Hole Resistors | Resistor |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 1 ohms | 1 ohms |