Ohmite Manufacturing Co. Through Hole Resistors 22J1K0E

Description
2W 1K0 OHMS VITREOUS 5%
Request a Quote Datasheet
Description
2W 1K0 OHMS VITREOUS 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-22J1K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-22J1K0E-ND
Through Hole Resistors 273-22J1K0E-ND
2W 1K0 OHMS VITREOUS 5%

2W 1K0 OHMS VITREOUS 5%

Buy Now Datasheet
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial;Vitreous Enamel - 70023158 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial;Vitreous Enamel
70023158
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial;Vitreous Enamel 70023158
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site
Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite - 14P1409 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite
14P1409
Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite 14P1409
WIREWOUND RESISTOR VITREOUS ENAMEL 20 SERIES ROHS COMPLIANT: YES

WIREWOUND RESISTOR VITREOUS ENAMEL 20 SERIES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-22J1K0E-ND 70023158 14P1409
Product Name Through Hole Resistors Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor Vitreous Enamel 20 Series Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.0 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C820J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details