10 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
WIREWOUND RESISTOR, 10 OHM, 2W, 5%; Resistance:10ohm; Product Range:20 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:65V; Resistor Technology:Wirewound
Features
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 22J10RE-ND | 64K8104 | 70023156 |
| Product Name | Through Hole Resistors | Wirewound Resistor, 10 Ohm, 2W, 5%; Resistance Ohmite | Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial;Vitreous Enamel |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | Axial Leads |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms |