Ohmite Manufacturing Co. Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Vitreous Enamel 21J50RE

Description
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance
Description
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Suppliers

Company
Product
Description
Supplier Links
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Vitreous Enamel - 70023154 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Vitreous Enamel
70023154
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Vitreous Enamel 70023154
Features Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount All-Welded Construction Flame-Resistant Vitreous Enamel Coating 5% Tolerance

Features

  • Rugged Vitreous Enamel Coating Withstands High Humidity and Temperature Cycling
  • Durable Construction, Recommended for Industrial Applications Where Reliability Is Paramount
  • All-Welded Construction
  • Flame-Resistant Vitreous Enamel Coating
  • 5% Tolerance
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Resistors
Product Number 70023154
Product Name Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Vitreous Enamel
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details