Ohmite Manufacturing Co. Through Hole Resistors 21J500E

Description
500 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
500 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 21J500E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
21J500E-ND
Through Hole Resistors 21J500E-ND
500 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

500 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 500 Ohm, 1W, 5%; Resistance Ohmite - 64K8042 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 500 Ohm, 1W, 5%; Resistance Ohmite
64K8042
Wirewound Resistor, 500 Ohm, 1W, 5%; Resistance Ohmite 64K8042
WIREWOUND RESISTOR, 500 OHM, 1W, 5%; Resistance:500ohm; Product Range:20 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:75V; Resistor Technology:Ceramic; Product Diameter:4mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 500 OHM, 1W, 5%; Resistance:500ohm; Product Range:20 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:75V; Resistor Technology:Ceramic; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site
Through Hole Resistors - 21J500E - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
21J500E
Through Hole Resistors 21J500E
RES 500 OHM 5% 1W AXIAL

RES 500 OHM 5% 1W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 21J500E-ND 64K8042 21J500E
Product Name Through Hole Resistors Wirewound Resistor, 500 Ohm, 1W, 5%; Resistance Ohmite Through Hole Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole
Resistance Range 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details