Ohmite Manufacturing Co. Resistor, Wirewound, 500 Ohm, 1W, 5%; Resistance Ohmite 21J500

Description
RESISTOR, WIREWOUND, 500 OHM, 1W, 5%; Resistance:500ohm; Product Range:20 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:75V; Resistor Technology:Ceramic; Product Diameter:4mmRoHS Compliant: No
Description
RESISTOR, WIREWOUND, 500 OHM, 1W, 5%; Resistance:500ohm; Product Range:20 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:75V; Resistor Technology:Ceramic; Product Diameter:4mmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 500 Ohm, 1W, 5%; Resistance Ohmite - 02F2756 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 500 Ohm, 1W, 5%; Resistance Ohmite
02F2756
Resistor, Wirewound, 500 Ohm, 1W, 5%; Resistance Ohmite 02F2756
RESISTOR, WIREWOUND, 500 OHM, 1W, 5%; Resistance:500ohm; Product Range:20 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:75V; Resistor Technology:Ceramic; Product Diameter:4mmRoHS Compliant: No

RESISTOR, WIREWOUND, 500 OHM, 1W, 5%; Resistance:500ohm; Product Range:20 Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:75V; Resistor Technology:Ceramic; Product Diameter:4mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F2756
Product Name Resistor, Wirewound, 500 Ohm, 1W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details